TE Connectivity Analog Power Meters CL2922-000

Description
Configuration Features Panel Cutout Size : 69.85 MM  [2.75 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth : 62.23 MM  [2.45 INCH ] Product Height : 88.9 MM  [3.5 INCH ] Product Width : 88.9 MM  [3.5 INCH ] Electrical Characteristics Power Meter Function : AC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±2 Measured Value : 5 Scale (AMP) : 0/100 Scale Shape : Short Scale (90)
Request a Quote Datasheet
Description
Configuration Features Panel Cutout Size : 69.85 MM  [2.75 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth : 62.23 MM  [2.45 INCH ] Product Height : 88.9 MM  [3.5 INCH ] Product Width : 88.9 MM  [3.5 INCH ] Electrical Characteristics Power Meter Function : AC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±2 Measured Value : 5 Scale (AMP) : 0/100 Scale Shape : Short Scale (90)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - CL2922-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
CL2922-000
Analog Power Meters CL2922-000
Configuration Features Panel Cutout Size : 69.85 MM  [2.75 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth : 62.23 MM  [2.45 INCH ] Product Height : 88.9 MM  [3.5 INCH ] Product Width : 88.9 MM  [3.5 INCH ] Electrical Characteristics Power Meter Function : AC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±2 Measured Value : 5 Scale (AMP) : 0/100 Scale Shape : Short Scale (90)

Configuration Features


  • Panel Cutout Size : 69.85 MM  [2.75 INCH ]
  • Wiring Configuration : Single Phase

Dimensions


  • Case Size : 88.9 MM  [3.5 INCH ]
  • Product Depth : 62.23 MM  [2.45 INCH ]
  • Product Height : 88.9 MM  [3.5 INCH ]
  • Product Width : 88.9 MM  [3.5 INCH ]

Electrical Characteristics


  • Power Meter Function : AC Ammeter

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Product Mount Type : ANSI Panel Mount

Operation/Application


  • Operating Frequency Range (HZ) : 50 - 60

Product Type Features


  • Accuracy (PCT) : ±2
  • Measured Value : 5
  • Scale (AMP) : 0/100
  • Scale Shape : Short Scale (90)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number CL2922-000
Product Name Analog Power Meters
Display Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - A43755-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - E54164-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - D67311-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - EE2326-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details