TE Connectivity Feedthroughs CH8553-000

Description
Body Features Color : Bright Silver Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material Code : 315 Configuration Features Modification : None Dimensions Cable Diameter Range : 10 - 21 MM  [.394 - .827 INCH ] Expanded Inside Diameter (Min) : 16.5 MM  [.65 INCH ] Feedthrough Inside Diameter (Max) : 19.2 MM  [.76 INCH ] Recovered Inside Diameter (Max) : 8.5 MM  [.334 INCH ] Thread Length : 24 MM  [.945 INCH ] Mechanical Attachment Mounting Style : Bulkhead Screw & Hole Thread Size : M24 x 1.5 Other Adhesive Type : Epoxy Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : No Usage Conditions Flammability : Low Fire Hazard
Request a Quote Datasheet
Description
Body Features Color : Bright Silver Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material Code : 315 Configuration Features Modification : None Dimensions Cable Diameter Range : 10 - 21 MM  [.394 - .827 INCH ] Expanded Inside Diameter (Min) : 16.5 MM  [.65 INCH ] Feedthrough Inside Diameter (Max) : 19.2 MM  [.76 INCH ] Recovered Inside Diameter (Max) : 8.5 MM  [.334 INCH ] Thread Length : 24 MM  [.945 INCH ] Mechanical Attachment Mounting Style : Bulkhead Screw & Hole Thread Size : M24 x 1.5 Other Adhesive Type : Epoxy Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : No Usage Conditions Flammability : Low Fire Hazard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthroughs - CH8553-000 - TE Connectivity
Berwyn, PA, United States
Feedthroughs
CH8553-000
Feedthroughs CH8553-000
Body Features Color : Bright Silver Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material Code : 315 Configuration Features Modification : None Dimensions Cable Diameter Range : 10 - 21 MM  [.394 - .827 INCH ] Expanded Inside Diameter (Min) : 16.5 MM  [.65 INCH ] Feedthrough Inside Diameter (Max) : 19.2 MM  [.76 INCH ] Recovered Inside Diameter (Max) : 8.5 MM  [.334 INCH ] Thread Length : 24 MM  [.945 INCH ] Mechanical Attachment Mounting Style : Bulkhead Screw & Hole Thread Size : M24 x 1.5 Other Adhesive Type : Epoxy Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : No Usage Conditions Flammability : Low Fire Hazard

Body Features


  • Color : Bright Silver
  • Feedthrough Material : Stainless Steel
  • Feedthrough Plating Material : Electroless Nickel
  • Feedthrough Type : 1-Sided
  • Material Code : 315

Configuration Features


  • Modification : None

Dimensions


  • Cable Diameter Range : 10 - 21 MM  [.394 - .827 INCH ]
  • Expanded Inside Diameter (Min) : 16.5 MM  [.65 INCH ]
  • Feedthrough Inside Diameter (Max) : 19.2 MM  [.76 INCH ]
  • Recovered Inside Diameter (Max) : 8.5 MM  [.334 INCH ]
  • Thread Length : 24 MM  [.945 INCH ]

Mechanical Attachment


  • Mounting Style : Bulkhead
  • Screw & Hole Thread Size : M24 x 1.5

Other


  • Adhesive Type : Epoxy

Product Type Features


  • Angle : Straight
  • Product Type : Heat Shrink Cable Feedthrough
  • Shielded : No

Usage Conditions


  • Flammability : Low Fire Hazard
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Feedthroughs
Product Number CH8553-000
Product Name Feedthroughs
Feedthrough Mount Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Feedthroughs - 628419-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 597811-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details