TE Connectivity Chip Resistor - Surface Mount CGSSL2R01J

Description
10 mOhms ±5% 2W Chip Resistor 4823 (12158 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±5% 2W Chip Resistor 4823 (12158 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CGSSL2R01J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CGSSL2R01J-ND
Chip Resistor - Surface Mount CGSSL2R01J-ND
10 mOhms ±5% 2W Chip Resistor 4823 (12158 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

10 mOhms ±5% 2W Chip Resistor 4823 (12158 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CGSSL2R01J-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4823
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Smd Current Sense Resistors, Rl73 Series, 0.12 Ohm, 1 W, 5%, 3.16 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 26M2251 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details