TE Connectivity Chip Resistor - Surface Mount CGSSL1R033J

Description
33 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
33 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CGSSL1R033J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CGSSL1R033J-ND
Chip Resistor - Surface Mount CGSSL1R033J-ND
33 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

33 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Sl Series, 0.033 Ohm, 1 W, 5%, 182 Mv, 2515 [6438 Metric] Rohs Compliant Cgs Te Connectivity - 24M7492 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Sl Series, 0.033 Ohm, 1 W, 5%, 182 Mv, 2515 [6438 Metric] Rohs Compliant Cgs Te Connectivity
24M7492
Smd Current Sense Resistors, Sl Series, 0.033 Ohm, 1 W, 5%, 182 Mv, 2515 [6438 Metric] Rohs Compliant Cgs Te Connectivity 24M7492
SMD Current Sense Resistors, SL Series, 0.033 ohm, 1 W, - 5%, 182 mV, 2515 [6438 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, SL Series, 0.033 ohm, 1 W, - 5%, 182 mV, 2515 [6438 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CGSSL1R033J-ND 24M7492
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Sl Series, 0.033 Ohm, 1 W, 5%, 182 Mv, 2515 [6438 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2615
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 619 ohms
View Details
5 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details