TE Connectivity Chip Resistor - Surface Mount RL73H3AR75FTDF

Description
750 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
750 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138642TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138642TR-ND
Chip Resistor - Surface Mount A138642TR-ND
750 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

750 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138642CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138642CT-ND
Chip Resistor - Surface Mount A138642CT-ND
750 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

750 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A138642TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 205000 ohms
View Details
4 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details