TE Connectivity Chip Resistor - Surface Mount CGSSL1R022J

Description
22 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
22 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106099TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106099TR-ND
Chip Resistor - Surface Mount A106099TR-ND
22 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

22 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A106099CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106099CT-ND
Chip Resistor - Surface Mount A106099CT-ND
22 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

22 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A106099DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106099DKR-ND
Chip Resistor - Surface Mount A106099DKR-ND
22 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

22 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
SMD Resistor - 52-CGSSL1R022J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
52-CGSSL1R022J
SMD Resistor 52-CGSSL1R022J
Current Sense Resistors - SMD CGS SL1 R022 5% TAPED Product overview: CGSSL1R022J from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CGSSL1R022J can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD CGS SL1 R022 5% TAPED Product overview: CGSSL1R022J from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CGSSL1R022J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CGSSL1R022J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CGSSL1R022J
Chip Resistor - Surface Mount CGSSL1R022J
RES 0.022 OHM 5% 1W 2615

RES 0.022 OHM 5% 1W 2615

Supplier's Site Datasheet
Current Sense Resistor, 0.022 Ohm, 1W, 5%; Resistance Cgs Te Connectivity - 16R4019 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.022 Ohm, 1W, 5%; Resistance Cgs Te Connectivity
16R4019
Current Sense Resistor, 0.022 Ohm, 1W, 5%; Resistance Cgs Te Connectivity 16R4019
CURRENT SENSE RESISTOR, 0.022 OHM, 1W, 5%; Resistance:0.022ohm; Product Range:SL Series; Resistor Case / Package:2615 [6638 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Film; Product Length:6.48mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.022 OHM, 1W, 5%; Resistance:0.022ohm; Product Range:SL Series; Resistor Case / Package:2615 [6638 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Film; Product Length:6.48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number A106099TR-ND 52-CGSSL1R022J CGSSL1R022J 16R4019
Product Name Chip Resistor - Surface Mount SMD Resistor Chip Resistor - Surface Mount Current Sense Resistor, 0.022 Ohm, 1W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2615 2615 [6638 Metric]
Resistance Range 0.0220 ohms 0.0220 ohms 0.0220 ohms 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details