TE Connectivity Current Transformers & Shunts CF4312-000

Description
Dimensions Aperture Diameter (INCH) : 1.13 Case Depth (INCH) : .95 Case Height (INCH) : 2.71 Case Width (INCH) : 2.4 Product Weight (KG) : .5 Ratio : 250/5 Electrical Characteristics Output Current (AMP) : 5 Industry Standards Agency/Standard : CSA Product Type Features Current Transformer Type : ANSI CT System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter (INCH) : 1.13 Case Depth (INCH) : .95 Case Height (INCH) : 2.71 Case Width (INCH) : 2.4 Product Weight (KG) : .5 Ratio : 250/5 Electrical Characteristics Output Current (AMP) : 5 Industry Standards Agency/Standard : CSA Product Type Features Current Transformer Type : ANSI CT System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - CF4312-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
CF4312-000
Current Transformers & Shunts CF4312-000
Dimensions Aperture Diameter (INCH) : 1.13 Case Depth (INCH) : .95 Case Height (INCH) : 2.71 Case Width (INCH) : 2.4 Product Weight (KG) : .5 Ratio : 250/5 Electrical Characteristics Output Current (AMP) : 5 Industry Standards Agency/Standard : CSA Product Type Features Current Transformer Type : ANSI CT System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter (INCH) : 1.13
  • Case Depth (INCH) : .95
  • Case Height (INCH) : 2.71
  • Case Width (INCH) : 2.4
  • Product Weight (KG) : .5
  • Ratio : 250/5

Electrical Characteristics


  • Output Current (AMP) : 5

Industry Standards


  • Agency/Standard : CSA

Product Type Features


  • Current Transformer Type : ANSI CT
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number CF4312-000
Product Name Current Transformers & Shunts
Secondary Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - A89708-000 - TE Connectivity
Specs
Burden 7.5 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3807-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3328-000 - TE Connectivity
Specs
Burden 30 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3697-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details