TE Connectivity Station Post Insulators CB8082-000

Description
Body Features Weight (KG) : 5.085 Dimensions Bolt Size Hole : M18 Creepage Distance (MM) : 1072 Shed Inside Diameter : 122/92 MM  [4.803/3.622 INCH ] Station Post Insulator Height : 566 MM  [22.283 INCH ] Electrical Characteristics Station Post Insulator Voltage Class (KV) : ≤ 15 Industry Standards BIL Rating (KV) : 237 Mechanical Attachment Cantilever Strength (KN) : 10.57 Cantilever Strength (LB) : 2.38 Operation/Applicatio n Application Type : Railway Product Availability Station Post Insulator Product Availability : ANZPAC, EMEA, China, AMERICAS, ASIA Product Type Features Station Post Insulator Product Type : Railway Insulator Station Post Insulator Technology : EVA Usage Conditions Power Frequency Withstand (Wet) (KV) : 103
Request a Quote
Description
Body Features Weight (KG) : 5.085 Dimensions Bolt Size Hole : M18 Creepage Distance (MM) : 1072 Shed Inside Diameter : 122/92 MM  [4.803/3.622 INCH ] Station Post Insulator Height : 566 MM  [22.283 INCH ] Electrical Characteristics Station Post Insulator Voltage Class (KV) : ≤ 15 Industry Standards BIL Rating (KV) : 237 Mechanical Attachment Cantilever Strength (KN) : 10.57 Cantilever Strength (LB) : 2.38 Operation/Applicatio n Application Type : Railway Product Availability Station Post Insulator Product Availability : ANZPAC, EMEA, China, AMERICAS, ASIA Product Type Features Station Post Insulator Product Type : Railway Insulator Station Post Insulator Technology : EVA Usage Conditions Power Frequency Withstand (Wet) (KV) : 103
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - CB8082-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
CB8082-000
Station Post Insulators CB8082-000
Body Features Weight (KG) : 5.085 Dimensions Bolt Size Hole : M18 Creepage Distance (MM) : 1072 Shed Inside Diameter : 122/92 MM  [4.803/3.622 INCH ] Station Post Insulator Height : 566 MM  [22.283 INCH ] Electrical Characteristics Station Post Insulator Voltage Class (KV) : ≤ 15 Industry Standards BIL Rating (KV) : 237 Mechanical Attachment Cantilever Strength (KN) : 10.57 Cantilever Strength (LB) : 2.38 Operation/Applicatio n Application Type : Railway Product Availability Station Post Insulator Product Availability : ANZPAC, EMEA, China, AMERICAS, ASIA Product Type Features Station Post Insulator Product Type : Railway Insulator Station Post Insulator Technology : EVA Usage Conditions Power Frequency Withstand (Wet) (KV) : 103

Body Features


  • Weight (KG) : 5.085

Dimensions


  • Bolt Size Hole : M18
  • Creepage Distance (MM) : 1072
  • Shed Inside Diameter : 122/92 MM  [4.803/3.622 INCH ]
  • Station Post Insulator Height : 566 MM  [22.283 INCH ]

Electrical Characteristics


  • Station Post Insulator Voltage Class (KV) : ≤ 15

Industry Standards


  • BIL Rating (KV) : 237

Mechanical Attachment


  • Cantilever Strength (KN) : 10.57
  • Cantilever Strength (LB) : 2.38

Operation/Application


  • Application Type : Railway

Product Availability


  • Station Post Insulator Product Availability : ANZPAC, EMEA, China, AMERICAS, ASIA

Product Type Features


  • Station Post Insulator Product Type : Railway Insulator
  • Station Post Insulator Technology : EVA

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 103
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CB8082-000
Product Name Station Post Insulators
BIL 15 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Station Post Insulators - CF4614-000 - TE Connectivity
Specs
BIL 42 kilovolts
View Details
Wildlife Protection Covers - 164539-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details