TE Connectivity Wildlife Protection Covers CB1215-000

Description
Body Features Insulator Material : Porcelain Primary Product Color : Red Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 50 - 300 Insulation Coverage : 1397 MM  [55 INCH ] Insulator Outside Skirt Diameter Range : 91.44 - 190.5 MM  [3.6 - 7.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Compatible Equipment : Post Insulator Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Insulator Type : Porcelain Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Porcelain Primary Product Color : Red Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 50 - 300 Insulation Coverage : 1397 MM  [55 INCH ] Insulator Outside Skirt Diameter Range : 91.44 - 190.5 MM  [3.6 - 7.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Compatible Equipment : Post Insulator Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Insulator Type : Porcelain Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - CB1215-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
CB1215-000
Wildlife Protection Covers CB1215-000
Body Features Insulator Material : Porcelain Primary Product Color : Red Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 50 - 300 Insulation Coverage : 1397 MM  [55 INCH ] Insulator Outside Skirt Diameter Range : 91.44 - 190.5 MM  [3.6 - 7.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Compatible Equipment : Post Insulator Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Insulator Type : Porcelain Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Insulator Material : Porcelain
  • Primary Product Color : Red

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 50 - 300
  • Insulation Coverage : 1397 MM  [55 INCH ]
  • Insulator Outside Skirt Diameter Range : 91.44 - 190.5 MM  [3.6 - 7.5 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Operation/Application


  • Compatible Equipment : Post Insulator
  • Power Component Application Type : Distribution

Product Type Features


  • Installation Technology : Cold Applied
  • Insulator Type : Porcelain

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CB1215-000
Product Name Wildlife Protection Covers
Material Porcelain; Porcelain
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - BM7955-000 - TE Connectivity
Specs
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - BM3453-000 - TE Connectivity
Specs
Material Glass, Polymer, Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details