TE Connectivity Wildlife Protection Covers CB1028-000

Description
Body Features Insulator Material : Polymer Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 392 MM  [14.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Polymer Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 392 MM  [14.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - CB1028-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
CB1028-000
Wildlife Protection Covers CB1028-000
Body Features Insulator Material : Polymer Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 392 MM  [14.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Insulator Material : Polymer
  • Primary Product Color : Red

Dimensions


  • Insulator Outside Skirt Diameter Range : 392 MM  [14.5 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Operation/Application


  • Power Component Application Type : Distribution

Product Type Features


  • Installation Technology : Cold Applied

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CB1028-000
Product Name Wildlife Protection Covers
Material Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - D12018-000 - TE Connectivity
Specs
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - 337774-000 - TE Connectivity
Specs
Material Polymer, Glass, Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details