TE Connectivity Contactor, 1-Pole, Spst-No, 28Vdc, Panel; Load Current Inductive Kilovac Te Connectivity CAP120ASANG

Description
CONTACTOR, 1-POLE, SPST-NO, 28VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:150A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 1-POLE, SPST-NO, 28VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:150A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 1-Pole, Spst-No, 28Vdc, Panel; Load Current Inductive Kilovac Te Connectivity - 01AC7355 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 1-Pole, Spst-No, 28Vdc, Panel; Load Current Inductive Kilovac Te Connectivity
01AC7355
Contactor, 1-Pole, Spst-No, 28Vdc, Panel; Load Current Inductive Kilovac Te Connectivity 01AC7355
CONTACTOR, 1-POLE, SPST-NO, 28VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:150A RoHS Compliant: Yes

CONTACTOR, 1-POLE, SPST-NO, 28VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:150A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 01AC7355
Product Name Contactor, 1-Pole, Spst-No, 28Vdc, Panel; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 22.34 - Modular contactors 25A - 223400484740 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 1220818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
Contactors - 3596-GX14CBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details