TE Connectivity RF Antennas CAF93512

Description
2.4GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount
Datasheet
Description
2.4GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CAF93512 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CAF93512
RF Antennas CAF93512
2.4GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CAF93512
Product Name RF Antennas
Applications Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 1248879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details