TE Connectivity Through Hole Resistors C144R7JL

Description
4.7 Ohms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129326-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129326-ND
Through Hole Resistors A129326-ND
4.7 Ohms ±5% 14W Through Hole Resistor Axial Wirewound

4.7 Ohms ±5% 14W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 4R7, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3073
Res, 4R7, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3073
RES, 4R7, 5%, 14W, AXIAL, WIREWOUND; Resistance:4.7ohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 4R7, 5%, 14W, AXIAL, WIREWOUND; Resistance:4.7ohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129326-ND 43AC3073
Product Name Through Hole Resistors Res, 4R7, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - C143R3JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details