TE Connectivity Feedthroughs C01603-000

Description
Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Aluminum Alloy Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 25 Nut Diameter (Across Flats) : 17 MM  [.67 INCH ] Nut Type : A Configuration Features Modification : None Dimensions Body Diameter (Across Flats) : 24 MM  [.95 INCH ] Expanded Inside Diameter (Min) : 7.5 MM  [.295 INCH ] Feedthrough Inside Diameter (Max) : 7.5 MM  [3 INCH ] Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ] Thread Length : 20 MM  [.787 INCH ] Mechanical Attachment Molded Flange Length : 50 MM  [1.968 INCH ] Mounting Hole Diameter : 13 MM  [.512 INCH ] Mounting Style : Bulkhead Screw & Hole Thread Size : M12 x 1.5 Other Adhesive Code : S1030 Adhesive Type : Hot-Melt Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : Yes Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids
Request a Quote Datasheet
Description
Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Aluminum Alloy Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 25 Nut Diameter (Across Flats) : 17 MM  [.67 INCH ] Nut Type : A Configuration Features Modification : None Dimensions Body Diameter (Across Flats) : 24 MM  [.95 INCH ] Expanded Inside Diameter (Min) : 7.5 MM  [.295 INCH ] Feedthrough Inside Diameter (Max) : 7.5 MM  [3 INCH ] Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ] Thread Length : 20 MM  [.787 INCH ] Mechanical Attachment Molded Flange Length : 50 MM  [1.968 INCH ] Mounting Hole Diameter : 13 MM  [.512 INCH ] Mounting Style : Bulkhead Screw & Hole Thread Size : M12 x 1.5 Other Adhesive Code : S1030 Adhesive Type : Hot-Melt Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : Yes Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthroughs - C01603-000 - TE Connectivity
Berwyn, PA, United States
Feedthroughs
C01603-000
Feedthroughs C01603-000
Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Aluminum Alloy Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 25 Nut Diameter (Across Flats) : 17 MM  [.67 INCH ] Nut Type : A Configuration Features Modification : None Dimensions Body Diameter (Across Flats) : 24 MM  [.95 INCH ] Expanded Inside Diameter (Min) : 7.5 MM  [.295 INCH ] Feedthrough Inside Diameter (Max) : 7.5 MM  [3 INCH ] Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ] Thread Length : 20 MM  [.787 INCH ] Mechanical Attachment Molded Flange Length : 50 MM  [1.968 INCH ] Mounting Hole Diameter : 13 MM  [.512 INCH ] Mounting Style : Bulkhead Screw & Hole Thread Size : M12 x 1.5 Other Adhesive Code : S1030 Adhesive Type : Hot-Melt Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : Yes Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids

Body Features


  • Adhesive Pre-Coat : Yes
  • Color : Olive Drab
  • Feedthrough Material : Aluminum Alloy
  • Feedthrough Plating Material : Electroless Nickel
  • Feedthrough Type : 1-Sided
  • Material : Elastomer
  • Material Code : 25
  • Nut Diameter (Across Flats) : 17 MM  [.67 INCH ]
  • Nut Type : A

Configuration Features


  • Modification : None

Dimensions


  • Body Diameter (Across Flats) : 24 MM  [.95 INCH ]
  • Expanded Inside Diameter (Min) : 7.5 MM  [.295 INCH ]
  • Feedthrough Inside Diameter (Max) : 7.5 MM  [3 INCH ]
  • Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ]
  • Thread Length : 20 MM  [.787 INCH ]

Mechanical Attachment


  • Molded Flange Length : 50 MM  [1.968 INCH ]
  • Mounting Hole Diameter : 13 MM  [.512 INCH ]
  • Mounting Style : Bulkhead
  • Screw & Hole Thread Size : M12 x 1.5

Other


  • Adhesive Code : S1030
  • Adhesive Type : Hot-Melt

Product Type Features


  • Angle : Straight
  • Product Type : Heat Shrink Cable Feedthrough
  • Shielded : Yes

Usage Conditions


  • Flammability : Low Fire Hazard
  • Resistance Properties : Immersion Protection
  • Resistant To : Fluids
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Feedthroughs
Product Number C01603-000
Product Name Feedthroughs
Feedthrough Mount Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Feedthroughs - 185067-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 694045-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details