TE Connectivity Wildlife Protection Covers BM7953-000

Description
Body Features Primary Product Color : Red Dimensions Compatible Conductor Diameter Range : 0 - 11 MM  [0 - .45 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Operation/Applicatio n Compatible Equipment : Conductors/Leads Power Component Application Type : Substation, Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Dimensions Compatible Conductor Diameter Range : 0 - 11 MM  [0 - .45 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Operation/Applicatio n Compatible Equipment : Conductors/Leads Power Component Application Type : Substation, Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - BM7953-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
BM7953-000
Wildlife Protection Covers BM7953-000
Body Features Primary Product Color : Red Dimensions Compatible Conductor Diameter Range : 0 - 11 MM  [0 - .45 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Operation/Applicatio n Compatible Equipment : Conductors/Leads Power Component Application Type : Substation, Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Dimensions


  • Compatible Conductor Diameter Range : 0 - 11 MM  [0 - .45 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 25

Operation/Application


  • Compatible Equipment : Conductors/Leads
  • Power Component Application Type : Substation, Distribution

Product Type Features


  • Installation Technology : Cold Applied

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number BM7953-000
Product Name Wildlife Protection Covers
Operating Temperature 0.0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - CN3456-000 - TE Connectivity
Specs
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - CR0371-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details