TE Connectivity Hardware, Grounding & Mounting BM7023-000

Description
Body Features Bolt Hole Centers : 138 MM  [5.433 INCH ] Configuration Features Installed Height - Max : 294 MM  [11.575 INCH ] Maximum Cable Diameter : 50 MM  [1.968 INCH ] Minimum Cable Diameter : 38 MM  [1.496 INCH ] Number of Cables to be Mounted : 6 Mechanical Attachment Mounting Hardware : Strut Nut - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : ANZPAC, AMERICAS, China, EMEA, ASIA Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote
Description
Body Features Bolt Hole Centers : 138 MM  [5.433 INCH ] Configuration Features Installed Height - Max : 294 MM  [11.575 INCH ] Maximum Cable Diameter : 50 MM  [1.968 INCH ] Minimum Cable Diameter : 38 MM  [1.496 INCH ] Number of Cables to be Mounted : 6 Mechanical Attachment Mounting Hardware : Strut Nut - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : ANZPAC, AMERICAS, China, EMEA, ASIA Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - BM7023-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
BM7023-000
Hardware, Grounding & Mounting BM7023-000
Body Features Bolt Hole Centers : 138 MM  [5.433 INCH ] Configuration Features Installed Height - Max : 294 MM  [11.575 INCH ] Maximum Cable Diameter : 50 MM  [1.968 INCH ] Minimum Cable Diameter : 38 MM  [1.496 INCH ] Number of Cables to be Mounted : 6 Mechanical Attachment Mounting Hardware : Strut Nut - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : ANZPAC, AMERICAS, China, EMEA, ASIA Product Type Features Bolt (MM) : M12 Type : Cable Clamp

Body Features


  • Bolt Hole Centers : 138 MM  [5.433 INCH ]

Configuration Features


  • Installed Height - Max : 294 MM  [11.575 INCH ]
  • Maximum Cable Diameter : 50 MM  [1.968 INCH ]
  • Minimum Cable Diameter : 38 MM  [1.496 INCH ]
  • Number of Cables to be Mounted : 6

Mechanical Attachment


  • Mounting Hardware : Strut Nut - Stainless

Product Availability


  • Hardware, Grounding & Mounting Product Availability : ANZPAC, AMERICAS, China, EMEA, ASIA

Product Type Features


  • Bolt (MM) : M12
  • Type : Cable Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number BM7023-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1534811-1 - TE Connectivity
Specs
Material Zinc
View Details
Connector Strain Relief - 1-206062-6 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Connector Strain Relief - 5745175-1 - TE Connectivity
Specs
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 943061-1 - TE Connectivity
Specs
Material Nylon
View Details