TE Connectivity Slide Switches 1825264-1

Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Terminals Connected : 1-2, 4-5, 7-8, 10-11 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 8 MM  [.315 INCH ] Product Length : 15 MM  [.591 INCH ] Product Width : 9.4 MM  [.37 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Terminals Connected : 1-2, 4-5, 7-8, 10-11 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 8 MM  [.315 INCH ] Product Length : 15 MM  [.591 INCH ] Product Width : 9.4 MM  [.37 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825264-1 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825264-1
Slide Switches 1825264-1
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Terminals Connected : 1-2, 4-5, 7-8, 10-11 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 8 MM  [.315 INCH ] Product Length : 15 MM  [.591 INCH ] Product Width : 9.4 MM  [.37 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : POM
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Actuator Travel : 2 MM  [.079 INCH ]
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Four Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 2
  • Operating Function : On On
  • Terminals Connected : 1-2, 4-5, 7-8, 10-11

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 8 MM  [.315 INCH ]
  • Product Length : 15 MM  [.591 INCH ]
  • Product Width : 9.4 MM  [.37 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .3
  • Operating Voltage (VAC) : 125

Industry Standards


  • UL Flammability Rating : UL 94HB

Other


  • Grade : Instrumentation

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.8 MM  [.11 INCH ]
Buy Now
Slide Switches - 450-1592-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1592-ND
Slide Switches 450-1592-ND
Slide Switch 4PDT Through Hole

Slide Switch 4PDT Through Hole

Buy Now Datasheet
Slide Switches - 7455876P - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
7455876P
Slide Switches 7455876P
Slide switch 2 way 4PDT MSS series

Slide switch 2 way 4PDT MSS series

Supplier's Site
Slide Switches - 7455876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
7455876
Slide Switches 7455876
Slide switch 2 way 4PDT MSS series

Slide switch 2 way 4PDT MSS series

Supplier's Site
Slide Switches - 1643527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
1643527
Slide Switches 1643527
Slide switch 2 way 4PDT MSS series

Slide switch 2 way 4PDT MSS series

Supplier's Site
Slide Switch, 4Pdt, 0.3A, 125V, Thd Rohs Compliant Alcoswitch Te Connectivity - 69AH4444 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, 4Pdt, 0.3A, 125V, Thd Rohs Compliant Alcoswitch Te Connectivity
69AH4444
Slide Switch, 4Pdt, 0.3A, 125V, Thd Rohs Compliant Alcoswitch Te Connectivity 69AH4444
SLIDE SWITCH, 4PDT, 0.3A, 125V, THD ROHS COMPLIANT: YES

SLIDE SWITCH, 4PDT, 0.3A, 125V, THD ROHS COMPLIANT: YES

Supplier's Site
Switches - Slide Switches 1825264-1
SWITCH SLIDE 4PDT 300MA 125V

SWITCH SLIDE 4PDT 300MA 125V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1825264-1 450-1592-ND 7455876P 7455876 69AH4444 1825264-1
Product Name Slide Switches Slide Switches Slide Switches Slide Switches Slide Switch, 4Pdt, 0.3A, 125V, Thd Rohs Compliant Alcoswitch Te Connectivity Switches - Slide Switches
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw 4PDT 4PDT Four pole double throw (4pdt) 4PDT
Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Base Material Metal
Actuator Material Plastic Plastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2-1825011-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.4000 amps
View Details
3 suppliers
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
Pole & Throw Specifications DP6T
Current Rating 0.3000 amps
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 1571982-3 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers