TE Connectivity WiFi Antennas ANT-W63-FPC-LH100M4

Description
WiFi6GHz antenna,45x7mm,100mm cable,MHF4
Request a Quote Datasheet
Description
WiFi6GHz antenna,45x7mm,100mm cable,MHF4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2493321P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2493321P
WiFi Antennas 2493321P
WiFi6GHz antenna,45x7mm,100mm cable,MHF4

WiFi6GHz antenna,45x7mm,100mm cable,MHF4

Supplier's Site
WiFi Antennas - 2493320 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2493320
WiFi Antennas 2493320
WiFi6GHz antenna,45x7mm,100mm cable,MHF4

WiFi6GHz antenna,45x7mm,100mm cable,MHF4

Supplier's Site
WiFi Antennas - 2493321 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2493321
WiFi Antennas 2493321
WiFi6GHz antenna,45x7mm,100mm cable,MHF4

WiFi6GHz antenna,45x7mm,100mm cable,MHF4

Supplier's Site
RF Antennas - 343-ANT-W63-FPC-LH100M4-ND - DigiKey
Thief River Falls, MN, United States
ANT WIFI6 FPC 45X7 100MM MHF4

ANT WIFI6 FPC 45X7 100MM MHF4

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 2493321P 343-ANT-W63-FPC-LH100M4-ND
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network Modem or Wireless Network; 802.11b/g/-c/ax, Bluetooth, ISM, U-NII, Wi-Fi, Zigbee™
Primary Frequency Range 2400.0 to ? MHz 2450.0 to 6537.5 MHz
Gain 10.1 dB 4.5 to 10.1 dB
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details