TE Connectivity Antennas ANT-GNCP-C257L160

Description
Body Features Antenna Weight : 11.6 G  [.409 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .06 M  [.196 FT ] Product Height : 7.23 MM  [.285 INCH ] Product Length : 25.12 MM  [.989 INCH ] Product Width : 25.24 MM  [.99 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : GPS, GNSS Primary Application : GNSS, GPS Mechanical Attachment Mounting Method : Connector Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : GPS Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF1 Mount Antenna End Connector Type : Mini UHF Mount Radio End Connector Type : Mini UHF Signal Characteristics Frequency Band (MHZ) : 1602 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 36.1 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 11.6 G  [.409 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .06 M  [.196 FT ] Product Height : 7.23 MM  [.285 INCH ] Product Length : 25.12 MM  [.989 INCH ] Product Width : 25.24 MM  [.99 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : GPS, GNSS Primary Application : GNSS, GPS Mechanical Attachment Mounting Method : Connector Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : GPS Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF1 Mount Antenna End Connector Type : Mini UHF Mount Radio End Connector Type : Mini UHF Signal Characteristics Frequency Band (MHZ) : 1602 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 36.1 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-GNCP-C257L160 - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 11.6 G  [.409 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .06 M  [.196 FT ] Product Height : 7.23 MM  [.285 INCH ] Product Length : 25.12 MM  [.989 INCH ] Product Width : 25.24 MM  [.99 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : GPS, GNSS Primary Application : GNSS, GPS Mechanical Attachment Mounting Method : Connector Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : GPS Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF1 Mount Antenna End Connector Type : Mini UHF Mount Radio End Connector Type : Mini UHF Signal Characteristics Frequency Band (MHZ) : 1602 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 36.1 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 11.6 G  [.409 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ]
  • Cable Length : .06 M  [.196 FT ]
  • Product Height : 7.23 MM  [.285 INCH ]
  • Product Length : 25.12 MM  [.989 INCH ]
  • Product Width : 25.24 MM  [.99 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : GPS, GNSS
  • Primary Application : GNSS, GPS

Mechanical Attachment


  • Mounting Method : Connector Mount
  • Polarization : RHCP

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Directional
  • Option : Connector Preinstalled
  • Wireless Standard : GPS

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : U.FL, MHF1
  • Mount Antenna End Connector Type : Mini UHF
  • Mount Radio End Connector Type : Mini UHF

Signal Characteristics


  • Frequency Band (MHZ) : 1602
  • Frequency Category : 1164 - 1610
  • Gain (Max) (DB) : 36.1
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 343-ANT-GNCP-C257L160-ND - DigiKey
Thief River Falls, MN, United States
1.561GHz, 1.575GHz, 1.601GHz Beidou, COMPASS, GALILEO, GLONASS, GPS, IRNSS, NavIC, Qzss Ceramic Patch RF Antenna 1.559GHz ~ 1.606GHz 25.2dBi, 29.7dBi, 31.4dBi U.FL Surface Mount

1.561GHz, 1.575GHz, 1.601GHz Beidou, COMPASS, GALILEO, GLONASS, GPS, IRNSS, NavIC, Qzss Ceramic Patch RF Antenna 1.559GHz ~ 1.606GHz 25.2dBi, 29.7dBi, 31.4dBi U.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-GNCP-C257L160 343-ANT-GNCP-C257L160-ND
Product Name Antennas RF Antennas
Applications GNSS, GPS GPS; Beidou, COMPASS, GALILEO, GLONASS, GPS, IRNSS, NavIC, Qzss
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1602.0 MHz 1561.0 to 1601.0 MHz
Gain 6 dB 25.2 to 31.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344654-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2108943-2 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, LTE
Pattern Type Directional
Polarization Linear
View Details
Antennas - 2108788-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Cellular, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2548623-3 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details