TE Connectivity Antennas ANT-916-CHP-T

Description
Body Features Antenna Weight : .17 G  [.006 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.7 MM  [.07 INCH ] Product Length : 3 MM  [.12 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : LoRaWAN, Wi-Fi, LPWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : .17 G  [.006 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.7 MM  [.07 INCH ] Product Length : 3 MM  [.12 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : LoRaWAN, Wi-Fi, LPWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-916-CHP-T - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : .17 G  [.006 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.7 MM  [.07 INCH ] Product Length : 3 MM  [.12 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : LoRaWAN, Wi-Fi, LPWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : .17 G  [.006 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Chip
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 1.7 MM  [.07 INCH ]
  • Product Length : 3 MM  [.12 INCH ]
  • Product Width : 16 MM  [.63 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : LoRaWAN, Wi-Fi, LPWAN
  • Primary Application : LPWAN, LoRaWAN

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 915
  • Frequency Category : 901 - 941
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - ANT-916-CHP-TDKR-ND - DigiKey
Thief River Falls, MN, United States
915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 911MHz ~ 921MHz 0.5dBi Solder Surface Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 911MHz ~ 921MHz 0.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - ANT-916-CHP-TTR-ND - DigiKey
Thief River Falls, MN, United States
915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 911MHz ~ 921MHz 0.5dBi Solder Surface Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 911MHz ~ 921MHz 0.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - ANT-916-CHP-TCT-ND - DigiKey
Thief River Falls, MN, United States
915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 911MHz ~ 921MHz 0.5dBi Solder Surface Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 911MHz ~ 921MHz 0.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-916-CHP-T ANT-916-CHP-TDKR-ND
Product Name Antennas RF Antennas
Applications LPWAN, LoRaWAN ISM, LoRa, Sensor Networks, SigFox
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 915.0 MHz 915.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0042 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ISM, LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
Antennas - 2246667-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers
RF Antennas - 0600-00008-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details
Antennas - ANT-5GW-FPC-V200M4 - TE Connectivity
Specs
Applications 5G, LTE, Cellular
Pattern Type Omni directional
Gain 6 dB
View Details
2 suppliers