TE Connectivity Antennas ANT-458-SP

Description
Body Features Product Weight : 1.04 G  [.03668 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.5 MM  [.06 INCH ] Product Length : 27.94 MM  [1.1 INCH ] Product Width : 13.7 MM  [.54 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Primary Application : Cat-M/NB-IoT, Cellular Wireless Application : Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Type : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 458 Nominal Frequency Range : 410 - 470 Peak Gain (DBI) : < 0
Request a Quote Datasheet
Description
Body Features Product Weight : 1.04 G  [.03668 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.5 MM  [.06 INCH ] Product Length : 27.94 MM  [1.1 INCH ] Product Width : 13.7 MM  [.54 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Primary Application : Cat-M/NB-IoT, Cellular Wireless Application : Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Type : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 458 Nominal Frequency Range : 410 - 470 Peak Gain (DBI) : < 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-458-SP - TE Connectivity
Berwyn, PA, United States
Antennas
ANT-458-SP
Antennas ANT-458-SP
Body Features Product Weight : 1.04 G  [.03668 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.5 MM  [.06 INCH ] Product Length : 27.94 MM  [1.1 INCH ] Product Width : 13.7 MM  [.54 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Primary Application : Cat-M/NB-IoT, Cellular Wireless Application : Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Type : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 458 Nominal Frequency Range : 410 - 470 Peak Gain (DBI) : < 0

Body Features


  • Product Weight : 1.04 G  [.03668 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 1.5 MM  [.06 INCH ]
  • Product Length : 27.94 MM  [1.1 INCH ]
  • Product Width : 13.7 MM  [.54 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Primary Application : Cat-M/NB-IoT, Cellular
  • Wireless Application : Cellular, Cat-M/NB-IoT

Mechanical Attachment


  • Mounting Type : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 458
  • Nominal Frequency Range : 410 - 470
  • Peak Gain (DBI) : < 0
Buy Now
RF Antennas - ANT-458-SP-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-458-SP-ND
RF Antennas ANT-458-SP-ND
458MHz Alarms, ISM, Remote Control, Security Systems Chip RF Antenna 454MHz ~ 462MHz -5.4dBi Solder Surface Mount

458MHz Alarms, ISM, Remote Control, Security Systems Chip RF Antenna 454MHz ~ 462MHz -5.4dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-458-SP ANT-458-SP-ND
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Cellular, Cat-M/NB-IoT Alarms, ISM, Remote Control, Security Systems
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 458.0 MHz 458.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118060-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118879-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - A112307-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 920.0 MHz
Gain 0.0 dB
View Details
3 suppliers
Antennas - ANT-916-CHP-T - TE Connectivity
Specs
Applications LPWAN, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers