TE Connectivity WiFi Antennas ANT-2.4-FPC-LV100UF

Description
2.4GHz antenna,45x7mm,100mm cable, UFL
Request a Quote Datasheet
Description
2.4GHz antenna,45x7mm,100mm cable, UFL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2493146 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2493146
WiFi Antennas 2493146
2.4GHz antenna,45x7mm,100mm cable, UFL

2.4GHz antenna,45x7mm,100mm cable, UFL

Supplier's Site
WiFi Antennas - 2493147 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2493147
WiFi Antennas 2493147
2.4GHz antenna,45x7mm,100mm cable, UFL

2.4GHz antenna,45x7mm,100mm cable, UFL

Supplier's Site
WiFi Antennas - 2493147P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2493147P
WiFi Antennas 2493147P
2.4GHz antenna,45x7mm,100mm cable, UFL

2.4GHz antenna,45x7mm,100mm cable, UFL

Supplier's Site
RF Antennas - 343-ANT-2.4-FPC-LV100UF-ND - DigiKey
Thief River Falls, MN, United States
ANT 2.4 FPC 45X7 100MM CBL UFL

ANT 2.4 FPC 45X7 100MM CBL UFL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 2493146 343-ANT-2.4-FPC-LV100UF-ND
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 2400.0 to ? MHz 2450.0 MHz
Gain 4.3 dB 4.3 dB
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Multi-Band Antennas - 2024083 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 1170.0 to ? MHz
View Details
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details