TE Connectivity Electronic Power Meters A56758-000

Description
Body Features Product Weight : .2 KG  [1 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Dimensions Product Depth : 73 MM  [2.87 INCH ] Product Height : 112 MM  [4.41 INCH ] Product Width : 70 MM  [2.76 INCH ] Electrical Characteristics Measurement Range : 5A AC Power Meter Outputs : Analog Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±1 Display Type : None Power Meter Type : Transducer
Request a Quote Datasheet
Description
Body Features Product Weight : .2 KG  [1 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Dimensions Product Depth : 73 MM  [2.87 INCH ] Product Height : 112 MM  [4.41 INCH ] Product Width : 70 MM  [2.76 INCH ] Electrical Characteristics Measurement Range : 5A AC Power Meter Outputs : Analog Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±1 Display Type : None Power Meter Type : Transducer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Power Meters - A56758-000 - TE Connectivity
Berwyn, PA, United States
Electronic Power Meters
A56758-000
Electronic Power Meters A56758-000
Body Features Product Weight : .2 KG  [1 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Dimensions Product Depth : 73 MM  [2.87 INCH ] Product Height : 112 MM  [4.41 INCH ] Product Width : 70 MM  [2.76 INCH ] Electrical Characteristics Measurement Range : 5A AC Power Meter Outputs : Analog Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±1 Display Type : None Power Meter Type : Transducer

Body Features


  • Product Weight : .2 KG  [1 LB ]

Configuration Features


  • Panel Cutout Size : None MM  [None INCH ]

Dimensions


  • Product Depth : 73 MM  [2.87 INCH ]
  • Product Height : 112 MM  [4.41 INCH ]
  • Product Width : 70 MM  [2.76 INCH ]

Electrical Characteristics


  • Measurement Range : 5A AC
  • Power Meter Outputs : Analog

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Operating Frequency Range (HZ) : 50 - 60

Product Type Features


  • Accuracy (PCT) : ±1
  • Display Type : None
  • Power Meter Type : Transducer
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number A56758-000
Product Name Electronic Power Meters
Display Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - F63821-000 - TE Connectivity
Specs
Form Factor Rack mount
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - A97849-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - D21459-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details