TE Connectivity Station Post Insulators A45254-000

Description
Body Features Color : Gray Weight (LB) : 33.9 Weight (KG) : 15.3567 Dimensions Bolt Size (INCH) : 5 Bolt Size Hole : 11UNC Creepage Distance (MM) : 394 Shed Inside Diameter : 169.926 MM  [6.69 INCH ] Station Post Insulator Height : 304.8 MM  [12 INCH ] Electrical Characteristics Creepage Distance (INKV) : 15.5 Impulse Voltage 1.2/50µs (Positive) (KV) : 125 RIV (Max) (1000kV) (MILV) : 50 Station Post Insulator Voltage Class (KV) : 15 Industry Standards BIL Rating (KV) : 110 Mechanical Attachment Cantilever Strength (KN) : 17.8 Cantilever Strength (LB) : 4000 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain Usage Conditions Power Frequency Withstand (Wet) (KV) : 45
Request a Quote
Description
Body Features Color : Gray Weight (LB) : 33.9 Weight (KG) : 15.3567 Dimensions Bolt Size (INCH) : 5 Bolt Size Hole : 11UNC Creepage Distance (MM) : 394 Shed Inside Diameter : 169.926 MM  [6.69 INCH ] Station Post Insulator Height : 304.8 MM  [12 INCH ] Electrical Characteristics Creepage Distance (INKV) : 15.5 Impulse Voltage 1.2/50µs (Positive) (KV) : 125 RIV (Max) (1000kV) (MILV) : 50 Station Post Insulator Voltage Class (KV) : 15 Industry Standards BIL Rating (KV) : 110 Mechanical Attachment Cantilever Strength (KN) : 17.8 Cantilever Strength (LB) : 4000 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain Usage Conditions Power Frequency Withstand (Wet) (KV) : 45
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - A45254-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
A45254-000
Station Post Insulators A45254-000
Body Features Color : Gray Weight (LB) : 33.9 Weight (KG) : 15.3567 Dimensions Bolt Size (INCH) : 5 Bolt Size Hole : 11UNC Creepage Distance (MM) : 394 Shed Inside Diameter : 169.926 MM  [6.69 INCH ] Station Post Insulator Height : 304.8 MM  [12 INCH ] Electrical Characteristics Creepage Distance (INKV) : 15.5 Impulse Voltage 1.2/50µs (Positive) (KV) : 125 RIV (Max) (1000kV) (MILV) : 50 Station Post Insulator Voltage Class (KV) : 15 Industry Standards BIL Rating (KV) : 110 Mechanical Attachment Cantilever Strength (KN) : 17.8 Cantilever Strength (LB) : 4000 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain Usage Conditions Power Frequency Withstand (Wet) (KV) : 45

Body Features


  • Color : Gray
  • Weight (LB) : 33.9
  • Weight (KG) : 15.3567

Dimensions


  • Bolt Size (INCH) : 5
  • Bolt Size Hole : 11UNC
  • Creepage Distance (MM) : 394
  • Shed Inside Diameter : 169.926 MM  [6.69 INCH ]
  • Station Post Insulator Height : 304.8 MM  [12 INCH ]

Electrical Characteristics


  • Creepage Distance (INKV) : 15.5
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 125
  • RIV (Max) (1000kV) (MILV) : 50
  • Station Post Insulator Voltage Class (KV) : 15

Industry Standards


  • BIL Rating (KV) : 110

Mechanical Attachment


  • Cantilever Strength (KN) : 17.8
  • Cantilever Strength (LB) : 4000

Operation/Application


  • Application Type : Substation

Product Availability


  • Station Post Insulator Product Availability : Worldwide

Product Type Features


  • Station Post Insulator Product Type : Station Post Insulator
  • Station Post Insulator Technology : Porcelain

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 45
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number A45254-000
Product Name Station Post Insulators
BIL 15 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - CB7964-000 - TE Connectivity
Specs
Material Porcelain, Glass
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Station Post Insulators - EL9294-000 - TE Connectivity
Specs
BIL 42 kilovolts
View Details
Station Post Insulators - CR7668-000 - TE Connectivity
Specs
BIL 345 kilovolts
View Details