TE Connectivity Station Post Insulators A41722-000

Description
Body Features Color : Gray Weight (LB) : 35.7 Weight (KG) : 16.1721 Dimensions Bolt Size (INCH) : 3 Bolt Size Hole : 13UNC Creepage Distance (MM) : 940 Shed Inside Diameter : 160.02 MM  [6.3 INCH ] Station Post Insulator Height : 457.2 MM  [18 INCH ] Electrical Characteristics Creepage Distance (INKV) : 37 Impulse Voltage 1.2/50µs (Positive) (KV) : 225 RIV (Max) (1000kV) (MILV) : 100 Station Post Insulator Voltage Class (KV) : 35 Industry Standards BIL Rating (KV) : 200 Mechanical Attachment Cantilever Strength (KN) : 8.9 Cantilever Strength (LB) : 2000 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain Usage Conditions Power Frequency Withstand (Wet) (KV) : 80
Request a Quote
Description
Body Features Color : Gray Weight (LB) : 35.7 Weight (KG) : 16.1721 Dimensions Bolt Size (INCH) : 3 Bolt Size Hole : 13UNC Creepage Distance (MM) : 940 Shed Inside Diameter : 160.02 MM  [6.3 INCH ] Station Post Insulator Height : 457.2 MM  [18 INCH ] Electrical Characteristics Creepage Distance (INKV) : 37 Impulse Voltage 1.2/50µs (Positive) (KV) : 225 RIV (Max) (1000kV) (MILV) : 100 Station Post Insulator Voltage Class (KV) : 35 Industry Standards BIL Rating (KV) : 200 Mechanical Attachment Cantilever Strength (KN) : 8.9 Cantilever Strength (LB) : 2000 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain Usage Conditions Power Frequency Withstand (Wet) (KV) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - A41722-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
A41722-000
Station Post Insulators A41722-000
Body Features Color : Gray Weight (LB) : 35.7 Weight (KG) : 16.1721 Dimensions Bolt Size (INCH) : 3 Bolt Size Hole : 13UNC Creepage Distance (MM) : 940 Shed Inside Diameter : 160.02 MM  [6.3 INCH ] Station Post Insulator Height : 457.2 MM  [18 INCH ] Electrical Characteristics Creepage Distance (INKV) : 37 Impulse Voltage 1.2/50µs (Positive) (KV) : 225 RIV (Max) (1000kV) (MILV) : 100 Station Post Insulator Voltage Class (KV) : 35 Industry Standards BIL Rating (KV) : 200 Mechanical Attachment Cantilever Strength (KN) : 8.9 Cantilever Strength (LB) : 2000 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain Usage Conditions Power Frequency Withstand (Wet) (KV) : 80

Body Features


  • Color : Gray
  • Weight (LB) : 35.7
  • Weight (KG) : 16.1721

Dimensions


  • Bolt Size (INCH) : 3
  • Bolt Size Hole : 13UNC
  • Creepage Distance (MM) : 940
  • Shed Inside Diameter : 160.02 MM  [6.3 INCH ]
  • Station Post Insulator Height : 457.2 MM  [18 INCH ]

Electrical Characteristics


  • Creepage Distance (INKV) : 37
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 225
  • RIV (Max) (1000kV) (MILV) : 100
  • Station Post Insulator Voltage Class (KV) : 35

Industry Standards


  • BIL Rating (KV) : 200

Mechanical Attachment


  • Cantilever Strength (KN) : 8.9
  • Cantilever Strength (LB) : 2000

Operation/Application


  • Application Type : Substation

Product Availability


  • Station Post Insulator Product Availability : Worldwide

Product Type Features


  • Station Post Insulator Product Type : Station Post Insulator
  • Station Post Insulator Technology : Porcelain

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number A41722-000
Product Name Station Post Insulators
BIL 35 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products