TE Connectivity Ribbon & Flat Cable 971111-7

Description
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 60 Number of Strands : 7 Dimensions Cable Insulation Height : .89 MM  [.035 INCH ] Cable Insulation Width : 76.2 MM  [3 INCH ] Ribbon & Flat Cable Length : 152.4 M  [500 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 175 Electrical Characteristics Capacitance : 44.3 PFM  [13.5 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 105 Propagation Delay : 1.45 ns/ft Ribbon & Flat Cable Voltage Rating (V) : 30 Housing Features Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E345037 UL Listing : AWM Style 2651 Packaging Features Packaging Method : Reel Packaging Quantity : 152.39 M  [500 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4 Cross Talk (Near End) (PCT) : 3 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote
Description
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 60 Number of Strands : 7 Dimensions Cable Insulation Height : .89 MM  [.035 INCH ] Cable Insulation Width : 76.2 MM  [3 INCH ] Ribbon & Flat Cable Length : 152.4 M  [500 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 175 Electrical Characteristics Capacitance : 44.3 PFM  [13.5 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 105 Propagation Delay : 1.45 ns/ft Ribbon & Flat Cable Voltage Rating (V) : 30 Housing Features Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E345037 UL Listing : AWM Style 2651 Packaging Features Packaging Method : Reel Packaging Quantity : 152.39 M  [500 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4 Cross Talk (Near End) (PCT) : 3 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 971111-7 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
971111-7
Ribbon & Flat Cable 971111-7
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 60 Number of Strands : 7 Dimensions Cable Insulation Height : .89 MM  [.035 INCH ] Cable Insulation Width : 76.2 MM  [3 INCH ] Ribbon & Flat Cable Length : 152.4 M  [500 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 175 Electrical Characteristics Capacitance : 44.3 PFM  [13.5 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 105 Propagation Delay : 1.45 ns/ft Ribbon & Flat Cable Voltage Rating (V) : 30 Housing Features Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E345037 UL Listing : AWM Style 2651 Packaging Features Packaging Method : Reel Packaging Quantity : 152.39 M  [500 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4 Cross Talk (Near End) (PCT) : 3 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Gray
  • Jacket Color : Gray
  • Jacket Material : PVC
  • Ribbon & Flat Cable Conductor Material : Tinned Copper
  • Ribbon & Flat Cable Insulation Material : PVC

Configuration Features


  • Number of Ribbon & Flat Cable Conductors : 60
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : .89 MM  [.035 INCH ]
  • Cable Insulation Width : 76.2 MM  [3 INCH ]
  • Ribbon & Flat Cable Length : 152.4 M  [500 FT ]
  • Strand Size (AWG) : 36
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 175

Electrical Characteristics


  • Capacitance : 44.3 PFM  [13.5 PFF ]
  • Current Rating (AMP) : 2
  • Impedance (OHM) : 105
  • Propagation Delay : 1.45 ns/ft
  • Ribbon & Flat Cable Voltage Rating (V) : 30

Housing Features


  • Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ]

Industry Standards


  • Agency/Standard : UL/CSA
  • UL File Number : E345037
  • UL Listing : AWM Style 2651

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 152.39 M  [500 FT ]

Product Type Features


  • Cable Type : Ribbon Cable
  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Ribbon & Flat Cable Shielded : No
  • Wire/Cable Type : Ribbon Cable

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 4
  • Cross Talk (Near End) (PCT) : 3

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 971111-7
Product Name Ribbon & Flat Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2820330-4 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
Ribbon & Flat Cable - 5-1437373-0 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications EU ELV Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
High Speed I/O Cable Assemblies - 2405869-6 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers