TE Connectivity Ribbon & Flat Cable 5-1474644-4

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : FEP Configuration Features Number of Conductors : 9 Number of Strands : 9 Dimensions Cable Length : .02 M  [.83 FT ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Current Rating (AMP) : 3 Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Shielded : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : FEP Configuration Features Number of Conductors : 9 Number of Strands : 9 Dimensions Cable Length : .02 M  [.83 FT ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Current Rating (AMP) : 3 Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Shielded : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 5-1474644-4 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
5-1474644-4
Ribbon & Flat Cable 5-1474644-4
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : FEP Configuration Features Number of Conductors : 9 Number of Strands : 9 Dimensions Cable Length : .02 M  [.83 FT ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Current Rating (AMP) : 3 Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Shielded : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : FEP

Configuration Features


  • Number of Conductors : 9
  • Number of Strands : 9

Dimensions


  • Cable Length : .02 M  [.83 FT ]
  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Current Rating (AMP) : 3
  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Operation/Application


  • Shielded : No

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Flat Flex Ribbon Jumpers, Cables - 17-5-1474644-4-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
17-5-1474644-4-ND
Flat Flex Ribbon Jumpers, Cables 17-5-1474644-4-ND
FLAT FLEX CABLE

FLAT FLEX CABLE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Flat Cables Cable Assemblies
Product Number 5-1474644-4 17-5-1474644-4-ND
Product Name Ribbon & Flat Cable Flat Flex Ribbon Jumpers, Cables
Cable Insulation FEP
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 9 #
Cable Pitch 0.1000 inch (2.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Flex Ribbon Jumpers, Cables - 1-1474678-6-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
2 suppliers
High Speed I/O Cable Assemblies - 2405419-5 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2820330-4 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
High Speed I/O Cable Assemblies - 2405869-4 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers