TE Connectivity High Speed Digital & Data Cable 956067-000

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Zerohal Shield Diameter : 6.3 MM  [.248 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Single, Round Braid Dimensions Cable Dielectric Diameter : 5.77 MM  [.227 INCH ] Conductor Diameter Range : 1.27 MM  [.05 INCH ] Outside Cable Diameter : 7.52 MM  [.296 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Capacitance : .0000171 PFM  [17.1 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Zerohal Shield Diameter : 6.3 MM  [.248 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Single, Round Braid Dimensions Cable Dielectric Diameter : 5.77 MM  [.227 INCH ] Conductor Diameter Range : 1.27 MM  [.05 INCH ] Outside Cable Diameter : 7.52 MM  [.296 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Capacitance : .0000171 PFM  [17.1 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 956067-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
956067-000
High Speed Digital & Data Cable 956067-000
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Zerohal Shield Diameter : 6.3 MM  [.248 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Single, Round Braid Dimensions Cable Dielectric Diameter : 5.77 MM  [.227 INCH ] Conductor Diameter Range : 1.27 MM  [.05 INCH ] Outside Cable Diameter : 7.52 MM  [.296 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Capacitance : .0000171 PFM  [17.1 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Zerohal
  • Shield Diameter : 6.3 MM  [.248 INCH ]
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single, Round Braid

Dimensions


  • Cable Dielectric Diameter : 5.77 MM  [.227 INCH ]
  • Conductor Diameter Range : 1.27 MM  [.05 INCH ]
  • Outside Cable Diameter : 7.52 MM  [.296 INCH ]
  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Capacitance : .0000171 PFM  [17.1 PFF ]
  • Impedance (OHM) : 75

Other


  • Dielectric Material : Rayfoam L

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 79

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 956067-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 440788-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
Modular Twisted Pair Cable Assemblies - 1-2322330-5 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 26.25 ft (80 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 3-2322422-0 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 50.85 ft (155 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322422-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 27.89 ft (85 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers