TE Connectivity High Speed Digital & Data Cable 945519-000

Description
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Silver Dimensions Cable Dielectric Diameter : 1.3 MM  [.051 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 3.63 MM  [.143 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .0000145 PFM  [14.5 PFF ] Impedance (OHM) : 100 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 76 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Silver Dimensions Cable Dielectric Diameter : 1.3 MM  [.051 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 3.63 MM  [.143 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .0000145 PFM  [14.5 PFF ] Impedance (OHM) : 100 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 76 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 945519-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
945519-000
High Speed Digital & Data Cable 945519-000
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Silver Dimensions Cable Dielectric Diameter : 1.3 MM  [.051 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 3.63 MM  [.143 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .0000145 PFM  [14.5 PFF ] Impedance (OHM) : 100 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 76 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Plated High Strength Copper
  • Shield Material : Copper
  • Shield Plating Material : Silver

Dimensions


  • Cable Dielectric Diameter : 1.3 MM  [.051 INCH ]
  • Conductor Diameter Range : .64 MM  [.025 INCH ]
  • Outside Cable Diameter : 3.63 MM  [.143 INCH ]
  • Wire Size (MMSQ) : .2047
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Capacitance : .0000145 PFM  [14.5 PFF ]
  • Impedance (OHM) : 100

Other


  • Dielectric Material : Rayfoam L

Product Type Features


  • Cable Style : Twisted Pair

Signal Characteristics


  • Velocity of Propagation (PCT) : 76

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 945519-000
Product Name High Speed Digital & Data Cable
Standards / Certifications Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 420114-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
High Speed Digital & Data Cable - 445014-003 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - 620590-003 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
RF Cable Assemblies - 2015699-1 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 1 Plug
Cable Shielding Copper
View Details
7 suppliers