Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GASKETS AND GASKETING
TE CONNECTIVITY
93-24019-1 -- CIRCULAR CONNECTOR SEALS
TE Connectivity
Circular Connector Seals
93-24019-1
Description
TE Connectivity 2488663-1
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
TE Connectivity 2488663-1
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Seals
609109
Circular Connector Seals
609109
TE Connectivity 2488663-1
TE Connectivity 2488663-1
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Gaskets and Gasketing
Product Number
609109
Product Name
Circular Connector Seals
Gasket Description
Circular Connector Seals
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
EMI Connector Gaskets
2488629-1
Specs
Material
Nickel Plated Aluminum
Width
1.35 inch (34.32 mm)
Thickness
0.0315 inch (0.8000 mm)
View Details
Master Bond, Inc.
UV Curable Gasket
UV21
Specs
Gasket Type
Formed-in-Place (FIP)
Cure Method
UV Light Cured
Material
Silicone Rubber
View Details
Budnick Converting, Inc.
Norseal Silicone Sponge Rubber
R10480
Specs
Gasket Type
Gasket Tape
Material
Silicone Rubber
Features
Adhesive Backed
View Details
Southco
Gasket, Clip-On Profile, Non-Vented, EPDM Sponge Rubber, Black, 50m Length
GA-206-82-M500
Specs
Gasket Type
Sheet / Die-cut
Material
Ethylene Propylene (EPDM)
Features
Metal Clips; Color Options
View Details
2
suppliers