TE Connectivity Switch Knobs 9-1437624-4

Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 29.7 MM  [1.17 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : 0-10 Numerals
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 29.7 MM  [1.17 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : 0-10 Numerals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 9-1437624-4 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
9-1437624-4
Switch Knobs 9-1437624-4
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 29.7 MM  [1.17 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : 0-10 Numerals

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Phenolic

Configuration Features


  • Knob Design : Straight Knurl
  • Skirt : With
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 29.7 MM  [1.17 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : On Skirt
  • Indicator Style : 0-10 Numerals
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 9-1437624-4
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - PKE60B1/8-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer
Knob Material Plastic
View Details
Knobs - KNS501B1/8-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled; Skirted
Knob Material Metal
View Details