TE Connectivity Coax Cable Termination 899489-000

Description
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 MM  [.015 INCH ] Compatible Dielectric Diameter Range : 1.9 - 4.7 MM  [.075 - .185 INCH ] Compatible Jacket Diameter Range : 2.3 - 4.95 MM  [.09 - .195 INCH ] Compatible Shield Diameter (Max) : 4.7 MM  [.185 INCH ] Overall Length : 28 MM  [1.1 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (MMSQ) : .38 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : No Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection
Request a Quote
Description
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 MM  [.015 INCH ] Compatible Dielectric Diameter Range : 1.9 - 4.7 MM  [.075 - .185 INCH ] Compatible Jacket Diameter Range : 2.3 - 4.95 MM  [.09 - .195 INCH ] Compatible Shield Diameter (Max) : 4.7 MM  [.185 INCH ] Overall Length : 28 MM  [1.1 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (MMSQ) : .38 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : No Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Termination - 899489-000 - TE Connectivity
Berwyn, PA, United States
Coax Cable Termination
899489-000
Coax Cable Termination 899489-000
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 MM  [.015 INCH ] Compatible Dielectric Diameter Range : 1.9 - 4.7 MM  [.075 - .185 INCH ] Compatible Jacket Diameter Range : 2.3 - 4.95 MM  [.09 - .195 INCH ] Compatible Shield Diameter (Max) : 4.7 MM  [.185 INCH ] Overall Length : 28 MM  [1.1 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (MMSQ) : .38 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : No Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection

Body Features


  • Lead Color : White/Black
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded
  • Shield Plating Material : Silver, Tin

Configuration Features


  • Pre-Installed Lead Type : 55A0111

Dimensions


  • Compatible Conductor Diameter Range : .3 MM  [.015 INCH ]
  • Compatible Dielectric Diameter Range : 1.9 - 4.7 MM  [.075 - .185 INCH ]
  • Compatible Jacket Diameter Range : 2.3 - 4.95 MM  [.09 - .195 INCH ]
  • Compatible Shield Diameter (Max) : 4.7 MM  [.185 INCH ]
  • Overall Length : 28 MM  [1.1 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 22
  • Pre-Installed Lead Wire Size (MMSQ) : .38

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : No

Product Type Features


  • Coax Cable Termination Applies To : Coaxial Cable
  • Coax Cable Termination Product Type : Coax Terminator
  • Splice Type : SolderSleeve
  • Temperature Indicator : No
  • Temperature Indicator Type : No

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Resistance Properties : Splash Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 899489-000
Product Name Coax Cable Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 068902-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 335376N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 2437710003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 269069-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details