Body Features Primary Product Color : Red
Dimensions Product Height (MM) : 299.5
Electrical Characteristics Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 49.8 Short Circuit Current (KAMP) : 16 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 53.4 Voltage Rating (Ur) (KV) : 18.75
Mechanical Attachment Cantilever Strength -SSL (KN) : 200
Operation/Applicatio
n Power Component Application Type : Switchgear
Packaging Features Packaging Quantity : 3
Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Americas
Product Type Features Core Type : Wrap Designation Class : 1
Body Features
- Primary Product Color : Red
Dimensions
- Product Height (MM) : 299.5
Electrical Characteristics
- Discharge Current (Nominal) (KAMP) : 10
- Residual Voltage (Nominal Current) (KV) : 49.8
- Short Circuit Current (KAMP) : 16
- Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 53.4
- Voltage Rating (Ur) (KV) : 18.75
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 200
Operation/Application
- Power Component Application Type : Switchgear
Packaging Features
Product Availability
- Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Americas
Product Type Features
- Core Type : Wrap
- Designation Class : 1