TE Connectivity Media Isolated Pressure Sensors 82-300V-3U

Description
Configuration Features Electrical Connection : Open Bridge, Uncompensated Pressure Port/Fitting : 7/16-20 UNF Dimensions Dimensions : Dia 19 x 6.48 MM  [Dia .748 x .25 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 300 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ±.1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 20.68
Request a Quote
Description
Configuration Features Electrical Connection : Open Bridge, Uncompensated Pressure Port/Fitting : 7/16-20 UNF Dimensions Dimensions : Dia 19 x 6.48 MM  [Dia .748 x .25 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 300 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ±.1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 20.68
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 82-300V-3U - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
82-300V-3U
Media Isolated Pressure Sensors 82-300V-3U
Configuration Features Electrical Connection : Open Bridge, Uncompensated Pressure Port/Fitting : 7/16-20 UNF Dimensions Dimensions : Dia 19 x 6.48 MM  [Dia .748 x .25 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 300 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ±.1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 20.68

Configuration Features


  • Electrical Connection : Open Bridge, Uncompensated
  • Pressure Port/Fitting : 7/16-20 UNF

Dimensions


  • Dimensions : Dia 19 x 6.48 MM  [Dia .748 x .25 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output/Span : 100mV
  • Pressure (PSI) : 300
  • Proof Pressure Range : 3X

Other


  • Non-Linearity (PCT) : ±.1
  • Options : No Tube

Packaging Features


  • Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount

Product Type Features


  • Media Isolated Pressure Sensor Style : Vacuum Gage
  • Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 20.68
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 82-300V-3U
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 82-500V-3C - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 500 psi (352 m H2O)
View Details
Media Isolated Pressure Sensors - 5001020-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 29 psi (20.41 m H2O)
View Details
Pressure Transducers - 10215992-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Media Isolated Pressure Sensors - 82-015V-3C - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 15 psi (10.56 m H2O)
View Details