TE Connectivity Media Isolated Pressure Sensors 82-015V-P

Description
Configuration Features Electrical Connection : Solder Pads Pressure Port/Fitting : Weldable (No Thread) Dimensions Dimensions : Dia 19 x 6.48 MM  [Dia .748 x .25 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 15 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ±.1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1.03
Request a Quote
Description
Configuration Features Electrical Connection : Solder Pads Pressure Port/Fitting : Weldable (No Thread) Dimensions Dimensions : Dia 19 x 6.48 MM  [Dia .748 x .25 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 15 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ±.1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1.03
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 82-015V-P - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
82-015V-P
Media Isolated Pressure Sensors 82-015V-P
Configuration Features Electrical Connection : Solder Pads Pressure Port/Fitting : Weldable (No Thread) Dimensions Dimensions : Dia 19 x 6.48 MM  [Dia .748 x .25 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 15 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ±.1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1.03

Configuration Features


  • Electrical Connection : Solder Pads
  • Pressure Port/Fitting : Weldable (No Thread)

Dimensions


  • Dimensions : Dia 19 x 6.48 MM  [Dia .748 x .25 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output/Span : 100mV
  • Pressure (PSI) : 15
  • Proof Pressure Range : 3X

Other


  • Non-Linearity (PCT) : ±.1
  • Options : No Tube

Packaging Features


  • Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount

Product Type Features


  • Media Isolated Pressure Sensor Style : Vacuum Gage
  • Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 1.03
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 82-015V-P
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10221576-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 10200699-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10216547-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Media Isolated Pressure Sensors - 82-050V-P - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 50 psi (35.19 m H2O)
View Details