TE Connectivity Definite Purpose Contactors 8-1393132-6

Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 4 Form X, 4PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 40 Pole Configuration : 4 Dimensions Wire Size (MMSQ) : 2.08 - 21.2 Wire Size (AWG) : 14 - 4 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 24 Definite Purpose Contactor Coil Resistance (OHM) : 84 Definite Purpose Contactor Coil Voltage Rating (VDC) : 24 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Packaging Features Packaging Method : Individual Product Type Features Arc Cover : With Contactor Type : Definite Purpose Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Box Lug Termination Features Coil Termination : Quick Connect, 8-32 Screw
Request a Quote
Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 4 Form X, 4PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 40 Pole Configuration : 4 Dimensions Wire Size (MMSQ) : 2.08 - 21.2 Wire Size (AWG) : 14 - 4 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 24 Definite Purpose Contactor Coil Resistance (OHM) : 84 Definite Purpose Contactor Coil Voltage Rating (VDC) : 24 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Packaging Features Packaging Method : Individual Product Type Features Arc Cover : With Contactor Type : Definite Purpose Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Box Lug Termination Features Coil Termination : Quick Connect, 8-32 Screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose Contactors - 8-1393132-6 - TE Connectivity
Berwyn, PA, United States
Definite Purpose Contactors
8-1393132-6
Definite Purpose Contactors 8-1393132-6
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 4 Form X, 4PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 40 Pole Configuration : 4 Dimensions Wire Size (MMSQ) : 2.08 - 21.2 Wire Size (AWG) : 14 - 4 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 24 Definite Purpose Contactor Coil Resistance (OHM) : 84 Definite Purpose Contactor Coil Voltage Rating (VDC) : 24 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Packaging Features Packaging Method : Individual Product Type Features Arc Cover : With Contactor Type : Definite Purpose Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Box Lug Termination Features Coil Termination : Quick Connect, 8-32 Screw

Configuration Features


  • Auxiliary Switch Contact Arrangement : Without

Contact Features


  • Contact Base Material : Silver Cadmium Oxide
  • Definite Purpose Contactor Contact Arrangement : 4 Form X, 4PST-NO-DM
  • Definite Purpose Contactor Contact Current Rating (AMP) : 40
  • Pole Configuration : 4

Dimensions


  • Wire Size (MMSQ) : 2.08 - 21.2
  • Wire Size (AWG) : 14 - 4

Electrical Characteristics


  • Actuating System : DC
  • Coil Voltage (Max) (VDC) : 24
  • Definite Purpose Contactor Coil Resistance (OHM) : 84
  • Definite Purpose Contactor Coil Voltage Rating (VDC) : 24
  • Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600

Industry Standards


  • Agency Approval : CSA Certified, UL Recognized
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Definite Purpose Contactor Mounting Type : Panel
  • Mounting Plate : With

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Arc Cover : With
  • Contactor Type : Definite Purpose
  • Molded : No
  • Product Category : Electromechanical Relays
  • Product Classification : Relays - Contactors
  • Product Type : Contactor
  • Terminal Configuration : Box Lug

Termination Features


  • Coil Termination : Quick Connect, 8-32 Screw
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 8-1393132-6
Product Name Definite Purpose Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 41-KD400B2C2-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 158 F (-55 to 70 C)
View Details
Contactors - A105504-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 2272229-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details