TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 7RL-102

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:1000:5; Accuracy Class:Class 1; Power Rating:35VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:1000:5; Accuracy Class:Class 1; Power Rating:35VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 18M6079 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
18M6079
Current Transformer; Ct Construction Crompton Te Connectivity 18M6079
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:1000:5; Accuracy Class:Class 1; Power Rating:35VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:1000:5; Accuracy Class:Class 1; Power Rating:35VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 18M6079
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
1:9 CORE & WIRE Transformer, 0.15 - 200 MHz, 50Ω - T9-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers