TE Connectivity High Speed Digital & Data Cable 798383-000

Description
Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 125 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 125 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 798383-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
798383-000
High Speed Digital & Data Cable 798383-000
Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 125 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Dimensions


  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 125

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 798383-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2322422-7 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 13.12 ft (40 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322330-5 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 26.25 ft (80 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
RF Cable Assemblies - C58LL-RPSM-2438-NM - TE Connectivity
Specs
Application RF
Product Type N Type Plug
Cable Length 7.87 ft (24 dm)
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 2-2322422-9 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers