TE Connectivity High Speed Digital & Data Cable 766613-000

Description
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Clad Steel Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : 2.44 MM  [.096 INCH ] Conductor Diameter Range : .91 MM  [.036 INCH ] Outside Cable Diameter : 3.81 MM  [.15 INCH ] Wire Size (MMSQ) : .653 Wire Size (AWG) : 19 Electrical Characteristics Capacitance : .0000264 PFM  [26.4 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided, 2 Round Braids Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Clad Steel Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : 2.44 MM  [.096 INCH ] Conductor Diameter Range : .91 MM  [.036 INCH ] Outside Cable Diameter : 3.81 MM  [.15 INCH ] Wire Size (MMSQ) : .653 Wire Size (AWG) : 19 Electrical Characteristics Capacitance : .0000264 PFM  [26.4 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided, 2 Round Braids Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 766613-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
766613-000
High Speed Digital & Data Cable 766613-000
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Clad Steel Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : 2.44 MM  [.096 INCH ] Conductor Diameter Range : .91 MM  [.036 INCH ] Outside Cable Diameter : 3.81 MM  [.15 INCH ] Wire Size (MMSQ) : .653 Wire Size (AWG) : 19 Electrical Characteristics Capacitance : .0000264 PFM  [26.4 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided, 2 Round Braids Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Coated Copper Clad Steel
  • Shield Material : Copper
  • Shield Plating Material : Silver
  • Shield Type : Double

Dimensions


  • Cable Dielectric Diameter : 2.44 MM  [.096 INCH ]
  • Conductor Diameter Range : .91 MM  [.036 INCH ]
  • Outside Cable Diameter : 3.81 MM  [.15 INCH ]
  • Wire Size (MMSQ) : .653
  • Wire Size (AWG) : 19

Electrical Characteristics


  • Capacitance : .0000264 PFM  [26.4 PFF ]
  • Impedance (OHM) : 50

Other


  • Dielectric Material : Rayfoam L

Product Type Features


  • Cable Style : Round Braided, 2 Round Braids

Signal Characteristics


  • Velocity of Propagation (PCT) : 77

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 766613-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 440101-002 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
High Speed Digital & Data Cable - 598818-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed I/O Cable Assemblies - 2323766-3 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 4.92 ft (15 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
6 suppliers
Modular Twisted Pair Cable Assemblies - 2322330-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 4.92 ft (15 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers