TE Connectivity Feedthroughs 758109-000

Description
Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Aluminum Alloy Feedthrough Plating Material : Cadmium Over Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 25 Nut Diameter (Across Flats) : 27 MM  [1.06 INCH ] Nut Type : A Configuration Features Modification : None Dimensions Body Diameter (Across Flats) : 34 MM  [1.34 INCH ] Expanded Inside Diameter (Min) : 14.5 MM  [.571 INCH ] Feedthrough Inside Diameter (Max) : 14 MM  [.55 INCH ] Recovered Inside Diameter (Max) : 7.2 MM  [.281 INCH ] Thread Length : 20 MM  [.787 INCH ] Mechanical Attachment Molded Flange Length : 77 MM  [3.031 INCH ] Mounting Hole Diameter : 21 MM  [.827 INCH ] Mounting Style : Bulkhead Screw & Hole Thread Size : M20 x 1.5 Other Adhesive Type : Epoxy Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : Yes Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids
Request a Quote Datasheet
Description
Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Aluminum Alloy Feedthrough Plating Material : Cadmium Over Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 25 Nut Diameter (Across Flats) : 27 MM  [1.06 INCH ] Nut Type : A Configuration Features Modification : None Dimensions Body Diameter (Across Flats) : 34 MM  [1.34 INCH ] Expanded Inside Diameter (Min) : 14.5 MM  [.571 INCH ] Feedthrough Inside Diameter (Max) : 14 MM  [.55 INCH ] Recovered Inside Diameter (Max) : 7.2 MM  [.281 INCH ] Thread Length : 20 MM  [.787 INCH ] Mechanical Attachment Molded Flange Length : 77 MM  [3.031 INCH ] Mounting Hole Diameter : 21 MM  [.827 INCH ] Mounting Style : Bulkhead Screw & Hole Thread Size : M20 x 1.5 Other Adhesive Type : Epoxy Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : Yes Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthroughs - 758109-000 - TE Connectivity
Berwyn, PA, United States
Feedthroughs
758109-000
Feedthroughs 758109-000
Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Aluminum Alloy Feedthrough Plating Material : Cadmium Over Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 25 Nut Diameter (Across Flats) : 27 MM  [1.06 INCH ] Nut Type : A Configuration Features Modification : None Dimensions Body Diameter (Across Flats) : 34 MM  [1.34 INCH ] Expanded Inside Diameter (Min) : 14.5 MM  [.571 INCH ] Feedthrough Inside Diameter (Max) : 14 MM  [.55 INCH ] Recovered Inside Diameter (Max) : 7.2 MM  [.281 INCH ] Thread Length : 20 MM  [.787 INCH ] Mechanical Attachment Molded Flange Length : 77 MM  [3.031 INCH ] Mounting Hole Diameter : 21 MM  [.827 INCH ] Mounting Style : Bulkhead Screw & Hole Thread Size : M20 x 1.5 Other Adhesive Type : Epoxy Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : Yes Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids

Body Features


  • Adhesive Pre-Coat : Yes
  • Color : Olive Drab
  • Feedthrough Material : Aluminum Alloy
  • Feedthrough Plating Material : Cadmium Over Electroless Nickel
  • Feedthrough Type : 1-Sided
  • Material : Elastomer
  • Material Code : 25
  • Nut Diameter (Across Flats) : 27 MM  [1.06 INCH ]
  • Nut Type : A

Configuration Features


  • Modification : None

Dimensions


  • Body Diameter (Across Flats) : 34 MM  [1.34 INCH ]
  • Expanded Inside Diameter (Min) : 14.5 MM  [.571 INCH ]
  • Feedthrough Inside Diameter (Max) : 14 MM  [.55 INCH ]
  • Recovered Inside Diameter (Max) : 7.2 MM  [.281 INCH ]
  • Thread Length : 20 MM  [.787 INCH ]

Mechanical Attachment


  • Molded Flange Length : 77 MM  [3.031 INCH ]
  • Mounting Hole Diameter : 21 MM  [.827 INCH ]
  • Mounting Style : Bulkhead
  • Screw & Hole Thread Size : M20 x 1.5

Other


  • Adhesive Type : Epoxy

Product Type Features


  • Angle : Straight
  • Product Type : Heat Shrink Cable Feedthrough
  • Shielded : Yes

Usage Conditions


  • Flammability : Low Fire Hazard
  • Resistance Properties : Immersion Protection
  • Resistant To : Fluids
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Feedthroughs
Product Number 758109-000
Product Name Feedthroughs
Feedthrough Mount Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Feedthroughs - 490575-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 515223-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 940227-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details