Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyethylene
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Compatible Equipment : Bushings/Insulators
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Cold Applied De-energised Insulating Cover Product Type : Cover Insulator Type/ANSI : Polymer or Porcelain
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyethylene
Electrical Characteristics
Operation/Application
- Compatible Equipment : Bushings/Insulators
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Cold Applied De-energised
- Insulating Cover Product Type : Cover
- Insulator Type/ANSI : Polymer or Porcelain