TE Connectivity Connector Strain Relief 745311-1

Description
Body Features Cable Exit Angle : 180° Dimensions Compatible Insulation Diameter Range : 19.05 MM  [.75 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : None Operation/Applicatio n Compatible With Connector Shell Size : 4 Shielded : No Packaging Features Packaging Method : Kit Packaging Quantity : 4 Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Dimensions Compatible Insulation Diameter Range : 19.05 MM  [.75 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : None Operation/Applicatio n Compatible With Connector Shell Size : 4 Shielded : No Packaging Features Packaging Method : Kit Packaging Quantity : 4 Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 745311-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
745311-1
Connector Strain Relief 745311-1
Body Features Cable Exit Angle : 180° Dimensions Compatible Insulation Diameter Range : 19.05 MM  [.75 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : None Operation/Applicatio n Compatible With Connector Shell Size : 4 Shielded : No Packaging Features Packaging Method : Kit Packaging Quantity : 4 Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Cable Exit Angle : 180°

Dimensions


  • Compatible Insulation Diameter Range : 19.05 MM  [.75 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : None

Operation/Application


  • Compatible With Connector Shell Size : 4
  • Shielded : No

Packaging Features


  • Packaging Method : Kit
  • Packaging Quantity : 4

Product Type Features


  • Sealable : No
  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 745311-1
Product Name Connector Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745174-5 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 207470-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Connector Strain Relief - 5745833-7 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details