TE Connectivity Wildlife Protection Covers 731859-000

Description
Body Features Insulator Material : Porcelain Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 160 - 183 MM  [6.3 - 7.2 INCH ] Electrical Characteristics Voltage Class (KV) : All Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation Product Type Features Installation Technology : Heat Shrink Insulator Type : Porcelain Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Porcelain Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 160 - 183 MM  [6.3 - 7.2 INCH ] Electrical Characteristics Voltage Class (KV) : All Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation Product Type Features Installation Technology : Heat Shrink Insulator Type : Porcelain Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - 731859-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
731859-000
Wildlife Protection Covers 731859-000
Body Features Insulator Material : Porcelain Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 160 - 183 MM  [6.3 - 7.2 INCH ] Electrical Characteristics Voltage Class (KV) : All Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation Product Type Features Installation Technology : Heat Shrink Insulator Type : Porcelain Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Insulator Material : Porcelain
  • Primary Product Color : Red

Dimensions


  • Insulator Outside Skirt Diameter Range : 160 - 183 MM  [6.3 - 7.2 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : All

Operation/Application


  • Compatible Equipment : Bushings/Insulators
  • Power Component Application Type : Substation

Product Type Features


  • Installation Technology : Heat Shrink
  • Insulator Type : Porcelain

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number 731859-000
Product Name Wildlife Protection Covers
Material Porcelain; Porcelain
Unlock Full Specs
to access all available technical data

Similar Products

Station Post Insulators - CN5208-000 - TE Connectivity
Specs
BIL 36 kilovolts
View Details
Wildlife Protection Covers - 576424-000 - TE Connectivity
Specs
Material Glass, Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details