TE Connectivity LVDT Sensors 72290003-000

Description
Body Features Case Material : Stainless Steel Core Configuration : Spring Loaded Core Configuration Features Electrical Connection : DB-9 Connector Dimensions Product Diameter : 8 MM  [.315 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Industry Standards IP Rating : IP60 Other Linearity Error (Full Range) (PCT) : ±.1 Product Type Features Product Shape : Square Usage Conditions Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Stainless Steel Core Configuration : Spring Loaded Core Configuration Features Electrical Connection : DB-9 Connector Dimensions Product Diameter : 8 MM  [.315 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Industry Standards IP Rating : IP60 Other Linearity Error (Full Range) (PCT) : ±.1 Product Type Features Product Shape : Square Usage Conditions Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Sensors - 72290003-000 - TE Connectivity
Berwyn, PA, United States
LVDT Sensors
72290003-000
LVDT Sensors 72290003-000
Body Features Case Material : Stainless Steel Core Configuration : Spring Loaded Core Configuration Features Electrical Connection : DB-9 Connector Dimensions Product Diameter : 8 MM  [.315 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Industry Standards IP Rating : IP60 Other Linearity Error (Full Range) (PCT) : ±.1 Product Type Features Product Shape : Square Usage Conditions Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]

Body Features


  • Case Material : Stainless Steel
  • Core Configuration : Spring Loaded Core

Configuration Features


  • Electrical Connection : DB-9 Connector

Dimensions


  • Product Diameter : 8 MM  [.315 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.75 - 5.25

Industry Standards


  • IP Rating : IP60

Other


  • Linearity Error (Full Range) (PCT) : ±.1

Product Type Features


  • Product Shape : Square

Usage Conditions


  • Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]
Buy Now Datasheet
Position Sensors - 72290003-000 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
72290003-000
Position Sensors 72290003-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
LVDT Transducers (Linear Variable Differential Transformer) - 72290003-000-ND - DigiKey
Thief River Falls, MN, United States
LVDT Transducers (Linear Variable Differential Transformer)
72290003-000-ND
LVDT Transducers (Linear Variable Differential Transformer) 72290003-000-ND
SENSOR

SENSOR

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 72290003-000 72290003-000 72290003-000-ND
Product Name LVDT Sensors Position Sensors LVDT Transducers (Linear Variable Differential Transformer)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0532 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02561043-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
String Potentiometers - SPD-25-3 - TE Connectivity
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
4 suppliers
Linear Position Sensors - LVDT/LVIT - 02560498-000 - TE Connectivity
Specs
Measurement Range 0.5000 inch (12.7 mm)
Linearity 0.2500 ±% Full Scale
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers