TE Connectivity Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 6915-1002-030

Description
Win Source Part Number: 1018437-6915-1002-03 0 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: 6915 Termination Style: Wire Leads Package: Bag Standard Package: 1 Technology: Resistive Output Signal: Clockwise Increase Output: Resistive Actuator Type: Exposed Element - Rotary Resistance Tolerance: ±10% Resistance: 5 kOhms For Measuring: Rotary Position Linearity: ±0.5% Rotation Angle - Electrical, Mechanical: 0° ~ 340°, Continuous Mounting Type: Custom Package / Case: Ring, Wire Leads Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: TE Connectivity Measurement Specialties Other Names: 223-1165 Base Product Number: 6915 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1018437-6915-1002-03 0 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: 6915 Termination Style: Wire Leads Package: Bag Standard Package: 1 Technology: Resistive Output Signal: Clockwise Increase Output: Resistive Actuator Type: Exposed Element - Rotary Resistance Tolerance: ±10% Resistance: 5 kOhms For Measuring: Rotary Position Linearity: ±0.5% Rotation Angle - Electrical, Mechanical: 0° ~ 340°, Continuous Mounting Type: Custom Package / Case: Ring, Wire Leads Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: TE Connectivity Measurement Specialties Other Names: 223-1165 Base Product Number: 6915 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1018437-6915-1002-030 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1018437-6915-1002-030
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1018437-6915-1002-030
Win Source Part Number: 1018437-6915-1002-03 0 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: 6915 Termination Style: Wire Leads Package: Bag Standard Package: 1 Technology: Resistive Output Signal: Clockwise Increase Output: Resistive Actuator Type: Exposed Element - Rotary Resistance Tolerance: ±10% Resistance: 5 kOhms For Measuring: Rotary Position Linearity: ±0.5% Rotation Angle - Electrical, Mechanical: 0° ~ 340°, Continuous Mounting Type: Custom Package / Case: Ring, Wire Leads Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: TE Connectivity Measurement Specialties Other Names: 223-1165 Base Product Number: 6915 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1018437-6915-1002-030
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Series: 6915
Termination Style: Wire Leads
Package: Bag
Standard Package: 1
Technology: Resistive
Output Signal: Clockwise Increase
Output: Resistive
Actuator Type: Exposed Element - Rotary
Resistance Tolerance: ±10%
Resistance: 5 kOhms
For Measuring: Rotary Position
Linearity: ±0.5%
Rotation Angle - Electrical, Mechanical: 0° ~ 340°, Continuous
Mounting Type: Custom
Package / Case: Ring, Wire Leads
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: TE Connectivity Measurement Specialties
Other Names: 223-1165
Base Product Number: 6915
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Angle, Linear Position Measuring - 223-1165-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-1165-ND
Angle, Linear Position Measuring 223-1165-ND
Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads

Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads

Buy Now Datasheet
Position Sensors - 6915-1002-030 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
6915-1002-030
Position Sensors 6915-1002-030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 6915-1002-030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
6915-1002-030
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 6915-1002-030
SENSOR ROTARY 340DEG WIRE LEADS

SENSOR ROTARY 340DEG WIRE LEADS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 1018437-6915-1002-030 223-1165-ND 6915-1002-030 6915-1002-030
Product Name Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Angle, Linear Position Measuring Position Sensors Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -85 to 257 F (-65 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Displacement encoder - MLO-POT-360-TLF - Festo Corporation
Specs
Linearity 0.0500 ±% Full Scale
Resolution 0.0100 mm (3.94E-4 inches)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
2 suppliers
Displacement Sensor - X-E102 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Linearity 0.0500 to 0.1000 ±% Full Scale
Operating Temperature 14 to 122 F (-10 to 50 C)
Interface Serial
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details