Electrical Characteristics Excitation Voltage (VRMS) : 3.5 Voltage Requirements (VDC) : 18 - 30
Mechanical Attachment Sensor Mount Type : Printed Circuit Board Edge or Terminal Block
Operation/Applicatio
n Output Signal Details : 4 - 20 mA
Other Transducer Type : LVDT or RVDT with 5 or 6 wires
Product Type Features Display Type : None
Signal Characteristics Excitation Frequency (KHZ) : 2.5 Number of Channels : 1
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Electrical Characteristics
- Excitation Voltage (VRMS) : 3.5
- Voltage Requirements (VDC) : 18 - 30
Mechanical Attachment
- Sensor Mount Type : Printed Circuit Board Edge or Terminal Block
Operation/Application
- Output Signal Details : 4 - 20 mA
Other
- Transducer Type : LVDT or RVDT with 5 or 6 wires
Product Type Features
Signal Characteristics
- Excitation Frequency (KHZ) : 2.5
- Number of Channels : 1
Usage Conditions
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]