TE Connectivity Coax Cable Termination 707406-000

Description
Body Features Lead Color : Red/Blue Lead Plating Material : Silver Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0112 Dimensions Compatible Conductor Diameter Range : .3 - 2.8 MM  [.015 - .11 INCH ] Compatible Dielectric Diameter Range : 4.2 MM  [.165 INCH ] Compatible Jacket Diameter Range : 4.8 MM  [.19 INCH ] Compatible Shield Diameter (Max) : 4.6 MM  [.18 INCH ] Pre-Installed Lead Wire Size (AWG) : 20 Pre-Installed Lead Wire Size (MMSQ) : .61 Product Length : 30 MM  [1.18 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection
Request a Quote
Description
Body Features Lead Color : Red/Blue Lead Plating Material : Silver Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0112 Dimensions Compatible Conductor Diameter Range : .3 - 2.8 MM  [.015 - .11 INCH ] Compatible Dielectric Diameter Range : 4.2 MM  [.165 INCH ] Compatible Jacket Diameter Range : 4.8 MM  [.19 INCH ] Compatible Shield Diameter (Max) : 4.6 MM  [.18 INCH ] Pre-Installed Lead Wire Size (AWG) : 20 Pre-Installed Lead Wire Size (MMSQ) : .61 Product Length : 30 MM  [1.18 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Termination - 707406-000 - TE Connectivity
Berwyn, PA, United States
Coax Cable Termination
707406-000
Coax Cable Termination 707406-000
Body Features Lead Color : Red/Blue Lead Plating Material : Silver Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0112 Dimensions Compatible Conductor Diameter Range : .3 - 2.8 MM  [.015 - .11 INCH ] Compatible Dielectric Diameter Range : 4.2 MM  [.165 INCH ] Compatible Jacket Diameter Range : 4.8 MM  [.19 INCH ] Compatible Shield Diameter (Max) : 4.6 MM  [.18 INCH ] Pre-Installed Lead Wire Size (AWG) : 20 Pre-Installed Lead Wire Size (MMSQ) : .61 Product Length : 30 MM  [1.18 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection

Body Features


  • Lead Color : Red/Blue
  • Lead Plating Material : Silver
  • Lead Stranding : Stranded
  • Shield Plating Material : Silver, Tin

Configuration Features


  • Pre-Installed Lead Type : 55A0112

Dimensions


  • Compatible Conductor Diameter Range : .3 - 2.8 MM  [.015 - .11 INCH ]
  • Compatible Dielectric Diameter Range : 4.2 MM  [.165 INCH ]
  • Compatible Jacket Diameter Range : 4.8 MM  [.19 INCH ]
  • Compatible Shield Diameter (Max) : 4.6 MM  [.18 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 20
  • Pre-Installed Lead Wire Size (MMSQ) : .61
  • Product Length : 30 MM  [1.18 INCH ]

Termination Features


  • Product Terminates To : Coaxial Cable

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Resistance Properties : Splash Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 707406-000
Product Name Coax Cable Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coax Cable Termination - 695638-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Coax Cable Termination - 365348-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 187788-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
Power Cable Terminations - 137116-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details