TE Connectivity Switch Knobs 7-1437624-9

Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Straight Knurl with Bar Pointer Skirt : Without Spin Plate : With Spinner : Without Dimensions Product Diameter : 13.1 MM  [.516 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Straight Knurl with Bar Pointer Skirt : Without Spin Plate : With Spinner : Without Dimensions Product Diameter : 13.1 MM  [.516 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 7-1437624-9 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
7-1437624-9
Switch Knobs 7-1437624-9
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Straight Knurl with Bar Pointer Skirt : Without Spin Plate : With Spinner : Without Dimensions Product Diameter : 13.1 MM  [.516 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Phenolic

Configuration Features


  • Knob Design : Straight Knurl with Bar Pointer
  • Skirt : Without
  • Spin Plate : With
  • Spinner : Without

Dimensions


  • Product Diameter : 13.1 MM  [.516 INCH ]
  • Shaft Size : 3.17 MM  [.125 INCH ]

Identification Marking


  • Indicator Location : Top & Side
  • Indicator Style : Line
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 7-1437624-9
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Switch Knobs - 1437621-5 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 1.25 inches (31.75 mm)
View Details
Knobs - 450-1747-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black, Natural
Features Indicator / Pointer; Knurled; Skirted
Knob Material Plastic
View Details
2 suppliers
Knobs - 450-1735-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Plastic
View Details
3 suppliers