TE Connectivity Knobs PKF50B1/8

Description
"Quadrates Knob 0.126"" (3.20mm) Shaft with Line on Side and Skirt Plastic Black"
Request a Quote Datasheet
Description
"Quadrates Knob 0.126"" (3.20mm) Shaft with Line on Side and Skirt Plastic Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-2167-ND - DigiKey
Thief River Falls, MN, United States
"Quadrates Knob 0.126"" (3.20mm) Shaft with Line on Side and Skirt Plastic Black"

"Quadrates Knob 0.126"" (3.20mm) Shaft with Line on Side and Skirt Plastic Black"

Buy Now Datasheet
Round Skirted Knob W/ Arrow Ind, 3.175Mm; Shaft Type Alcoswitch Te Connectivity - 57F2424 - Newark, An Avnet Company
Chicago, IL, United States
Round Skirted Knob W/ Arrow Ind, 3.175Mm; Shaft Type Alcoswitch Te Connectivity
57F2424
Round Skirted Knob W/ Arrow Ind, 3.175Mm; Shaft Type Alcoswitch Te Connectivity 57F2424
ROUND SKIRTED KNOB W/ ARROW IND, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Phenolic; Knob / Dial Style:Round Skirted with Indicator Arrow; Knob Diameter:17mm; Product Range:- RoHS Compliant: Yes

ROUND SKIRTED KNOB W/ ARROW IND, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Phenolic; Knob / Dial Style:Round Skirted with Indicator Arrow; Knob Diameter:17mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 450-2167-ND 57F2424
Product Name Knobs Round Skirted Knob W/ Arrow Ind, 3.175Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Indicator Knurled Knob with Anchor Pin - DGKA - Imao-Fixtureworks
Specs
Colors / Finishes Available Black Matte; Black Oxide Finish; Dial Handles: Red, Black
Features Indicator / Pointer; Knurled
Knob Material Plastic
View Details
Knobs - PK1100B1/4-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer
Knob Material Plastic
View Details
2 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
5/16-18 Black Acetal Tee Knob & Cap Screw Ass'y, 1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 5/16-18
View Details