TE Connectivity LC Connectors 6828130-1

Description
Body Features Boot Color : Blue Boot Type : Bend Limiting Primary Product Color : Blue Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Data Transmission Mode : Duplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Singlemode
Request a Quote Datasheet
Description
Body Features Boot Color : Blue Boot Type : Bend Limiting Primary Product Color : Blue Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Data Transmission Mode : Duplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Singlemode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Connectors - 6828130-1 - TE Connectivity
Berwyn, PA, United States
LC Connectors
6828130-1
LC Connectors 6828130-1
Body Features Boot Color : Blue Boot Type : Bend Limiting Primary Product Color : Blue Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Data Transmission Mode : Duplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Singlemode

Body Features


  • Boot Color : Blue
  • Boot Type : Bend Limiting
  • Primary Product Color : Blue

Configuration Features


  • Endface Geometry : PC

Dimensions


  • Boot Length : 30.5 MM  [1.2 INCH ]
  • Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Data Transmission Mode : Duplex
  • Fiber Optic Cable Type : Tight Jacket
  • Fiber Optic Mode : Singlemode
Buy Now
Connectors Fiber Optic, Plastic Snap-In (SC, LC, etc.) - 6828130-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Fiber Optic, Plastic Snap-In (SC, LC, etc.)
6828130-1
Connectors Fiber Optic, Plastic Snap-In (SC, LC, etc.) 6828130-1
F/O LC CONN KIT,SMP/DUP JMPR TIGHT JACKETED

F/O LC CONN KIT,SMP/DUP JMPR TIGHT JACKETED

Buy Now
Singapore, Singapore
Electronic Connector
440-6828130-1
Electronic Connector 440-6828130-1
FIBER OPTIC CONNECTOR Product overview: 6828130-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-6828130-1 can be used for catalog matching and distributor lookup.

FIBER OPTIC CONNECTOR Product overview: 6828130-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-6828130-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fibre Optic Connector, Ss, Lc Duplex; Fibre Optic Connector Type Amp - Te Connectivity - 14N5323 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Connector, Ss, Lc Duplex; Fibre Optic Connector Type Amp - Te Connectivity
14N5323
Fibre Optic Connector, Ss, Lc Duplex; Fibre Optic Connector Type Amp - Te Connectivity 14N5323
FIBRE OPTIC CONNECTOR, SS, LC DUPLEX; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:2mm; Connector Body Material:PPSU (Polyphenylsulfone) Body; Product Range:- RoHS Compliant: Yes

FIBRE OPTIC CONNECTOR, SS, LC DUPLEX; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:2mm; Connector Body Material:PPSU (Polyphenylsulfone) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6828130-1 6828130-1 440-6828130-1 14N5323
Product Name LC Connectors Connectors Fiber Optic, Plastic Snap-In (SC, LC, etc.) Electronic Connector Fibre Optic Connector, Ss, Lc Duplex; Fibre Optic Connector Type Amp - Te Connectivity
Connector Type Fibre Channel Connectors Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Connectors LIGHTRAY MPX QUAD HO - 792-1278391-1 - Utmel Electronic Limited
Specs
Connector Type Board Mount Connector; Fibre Channel Connectors
Geometry Right Angle; Right Angle
View Details
2 suppliers